SCS Anti-Static Control Products 817I1719

Description
MOISTURE BARRIER BAG, 81705 SERIES, TYPE
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, 81705 SERIES, TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817I1719
Anti-Static Control Products 817I1719
MOISTURE BARRIER BAG, 81705 SERIES, TYPE

MOISTURE BARRIER BAG, 81705 SERIES, TYPE

Buy Now
Esd Shld / Moisture Barrier Bag, 17x19; Bag Type Scs - 71AC4029 - Newark, An Avnet Company
Chicago, IL, United States
Esd Shld / Moisture Barrier Bag, 17x19; Bag Type Scs
71AC4029
Esd Shld / Moisture Barrier Bag, 17x19; Bag Type Scs 71AC4029
ESD SHLD / MOISTURE BARRIER BAG, 17"X19"; Bag Type:ESD Shielding / Moisture Barrier; Length - Imperial:19"; Length - Metric:482.6mm; Width - Imperial:17"; Bag Thickness:114.3µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

ESD SHLD / MOISTURE BARRIER BAG, 17"X19"; Bag Type:ESD Shielding / Moisture Barrier; Length - Imperial:19"; Length - Metric:482.6mm; Width - Imperial:17"; Bag Thickness:114.3µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817I1719 71AC4029
Product Name Anti-Static Control Products Esd Shld / Moisture Barrier Bag, 17x19; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details