SCS Anti-Static Control Products 817912

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817912
Anti-Static Control Products 817912
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP700-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP700-ND
Anti-Static, ESD Bags, Materials SCP700-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"

Buy Now Datasheet
Static Shielding Bag, Heat Seal, 9x12; Bag Type Scs - 08AC2477 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 9x12; Bag Type Scs
08AC2477
Static Shielding Bag, Heat Seal, 9x12; Bag Type Scs 08AC2477
STATIC SHIELDING BAG, HEAT SEAL, 9"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 9"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 817912 SCP700-ND 08AC2477
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Heat Seal, 9x12; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details