SCS Anti-Static Control Products 81766

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
81766
Anti-Static Control Products 81766
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs - 08AC2472 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs
08AC2472
Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs 08AC2472
STATIC SHIELDING BAG, HEAT SEAL, 6"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 6"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 81766 08AC2472
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details