SCS Anti-Static Control Products 817626

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817626
Anti-Static Control Products 817626
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP805-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP805-ND
Anti-Static, ESD Bags, Materials SCP805-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 26"" (660.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 26"" (660.4mm)"

Buy Now Datasheet
Metal-In Static Shielding Bag, 6x26; Bag Type Scs - 70AC6440 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 6x26; Bag Type Scs
70AC6440
Metal-In Static Shielding Bag, 6x26; Bag Type Scs 70AC6440
METAL-IN STATIC SHIELDING BAG, 6"X26"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 6"X26"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 817626 SCP805-ND 70AC6440
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Metal-In Static Shielding Bag, 6x26; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details