SCS Anti-Static Control Products 817621

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817621
Anti-Static Control Products 817621
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Metal-In Static Shielding Bag, 6x21; Bag Type Scs - 70AC6439 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 6x21; Bag Type Scs
70AC6439
Metal-In Static Shielding Bag, 6x21; Bag Type Scs 70AC6439
METAL-IN STATIC SHIELDING BAG, 6"X21; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:21"; Length - Metric:533.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 6"X21; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:21"; Length - Metric:533.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817621 70AC6439
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 6x21; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details