SCS Anti-Static Control Products 81757

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
81757
Anti-Static Control Products 81757
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP802-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP802-ND
Anti-Static, ESD Bags, Materials SCP802-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 7"" (177.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 7"" (177.8mm)"

Buy Now Datasheet
Metal-In Static Shielding Bag, 5x7; Bag Type Scs - 70AC6437 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 5x7; Bag Type Scs
70AC6437
Metal-In Static Shielding Bag, 5x7; Bag Type Scs 70AC6437
METAL-IN STATIC SHIELDING BAG, 5"X7"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:5"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 5"X7"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:5"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 81757 SCP802-ND 70AC6437
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Metal-In Static Shielding Bag, 5x7; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details