SCS Anti-Static, ESD Bags, Materials 817528

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 28"" (711.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 28"" (711.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP800-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP800-ND
Anti-Static, ESD Bags, Materials SCP800-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 28"" (711.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 28"" (711.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
817528
Anti-Static Control Products 817528
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Metal-In Static Shielding Bag, 5x28; Bag Type Scs - 70AC6436 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 5x28; Bag Type Scs
70AC6436
Metal-In Static Shielding Bag, 5x28; Bag Type Scs 70AC6436
METAL-IN STATIC SHIELDING BAG, 5"X28; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:28"; Length - Metric:711.2mm; Width - Imperial:5"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 5"X28; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:28"; Length - Metric:711.2mm; Width - Imperial:5"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP800-ND 817528 70AC6436
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Metal-In Static Shielding Bag, 5x28; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details