SCS Anti-Static Control Products 81744

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
81744
Anti-Static Control Products 81744
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP798-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP798-ND
Anti-Static, ESD Bags, Materials SCP798-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"

Buy Now Datasheet
Metal-In Static Shielding Bag, 4x4; Bag Type Scs - 70AC6434 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 4x4; Bag Type Scs
70AC6434
Metal-In Static Shielding Bag, 4x4; Bag Type Scs 70AC6434
METAL-IN STATIC SHIELDING BAG, 4"X4"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101.6mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 4"X4"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101.6mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 81744 SCP798-ND 70AC6434
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Metal-In Static Shielding Bag, 4x4; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details