STATIC SHIELD BAG,81705 SERIES METAL-IN,
METAL-IN STATIC SHIELDING BAG, 4"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 817430 | 70AC6433 |
| Product Name | Anti-Static Control Products | Metal-In Static Shielding Bag, 4x30; Bag Type Scs |
| Container Type | Bag | Bag |