SCS Anti-Static, ESD Bags, Materials 8172.252

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2.25"" (57.2mm) X 20"" (508mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2.25"" (57.2mm) X 20"" (508mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 1569-8172.252-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1569-8172.252-ND
Anti-Static, ESD Bags, Materials 1569-8172.252-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 2.25"" (57.2mm) X 20"" (508mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 2.25"" (57.2mm) X 20"" (508mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 2.25X20; Bag Type Scs - 65AH1983 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 2.25X20; Bag Type Scs
65AH1983
Static Shielding Bag, Metal-In, 2.25X20; Bag Type Scs 65AH1983
STATIC SHIELDING BAG, METAL-IN, 2.25X20"; Bag Type:Static Shielding (Metal-In); Width - Imperial:2.25"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 2.25X20"; Bag Type:Static Shielding (Metal-In); Width - Imperial:2.25"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1569-8172.252-ND 65AH1983
Product Name Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 2.25X20; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details