SCS Anti-Static, ESD Bags, Materials 8171218

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP704-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP704-ND
Anti-Static, ESD Bags, Materials SCP704-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

Buy Now Datasheet
Static Shielding Bag, Heat Seal, 12x18; Bag Type Scs - 08AC2462 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 12x18; Bag Type Scs
08AC2462
Static Shielding Bag, Heat Seal, 12x18; Bag Type Scs 08AC2462
STATIC SHIELDING BAG, HEAT SEAL, 12"X18"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:12"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 12"X18"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:12"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number SCP704-ND 08AC2462
Product Name Anti-Static, ESD Bags, Materials Static Shielding Bag, Heat Seal, 12x18; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details