SCS Anti-Static Control Products 8171024

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
8171024
Anti-Static Control Products 8171024
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Metal-In Static Shielding Bag, 10x24; Bag Type Scs - 70AC6418 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 10x24; Bag Type Scs
70AC6418
Metal-In Static Shielding Bag, 10x24; Bag Type Scs 70AC6418
METAL-IN STATIC SHIELDING BAG, 10"X24"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 10"X24"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 8171024 70AC6418
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 10x24; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details