SCS Anti-Static Control Products 8171019

Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
8171019
Anti-Static Control Products 8171019
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Metal-In Static Shielding Bag, 10x19; Bag Type Scs - 71AC4032 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 10x19; Bag Type Scs
71AC4032
Metal-In Static Shielding Bag, 10x19; Bag Type Scs 71AC4032
METAL-IN STATIC SHIELDING BAG, 10"X19"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:19"; Length - Metric:482.6mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 10"X19"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:19"; Length - Metric:482.6mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 8171019 71AC4032
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 10x19; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 1112292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 11.81 inch (300 mm)
View Details