SCS Anti-Static Control Products 8171014

Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
8171014
Anti-Static Control Products 8171014
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Metal-In Static Shielding Bag, 10x14; Bag Type Scs - 70AC6416 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 10x14; Bag Type Scs
70AC6416
Metal-In Static Shielding Bag, 10x14; Bag Type Scs 70AC6416
METAL-IN STATIC SHIELDING BAG, 10"X14"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355.6mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 10"X14"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355.6mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 8171014 70AC6416
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 10x14; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Length 1.7 inch (43.3 mm)
Width 1.04 inch (26.5 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details