Desco Industries, Inc. Tape 81261

Description
"Masking Tape Rubber Adhesive Natural 0.75"" (19.05mm) 3/4"" X 180' (55.0m) 60 yds"
Request a Quote Datasheet
Description
"Masking Tape Rubber Adhesive Natural 0.75"" (19.05mm) 3/4"" X 180' (55.0m) 60 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 81261-ND - DigiKey
Thief River Falls, MN, United States
"Masking Tape Rubber Adhesive Natural 0.75"" (19.05mm) 3/4"" X 180' (55.0m) 60 yds"

"Masking Tape Rubber Adhesive Natural 0.75"" (19.05mm) 3/4"" X 180' (55.0m) 60 yds"

Buy Now Datasheet
Tape; Antistatic High Temp Masking; 0.75 in. + 0.030 in.; 3 in.; 60 Yds. - 70213845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; Antistatic High Temp Masking; 0.75 in. + 0.030 in.; 3 in.; 60 Yds.
70213845
Tape; Antistatic High Temp Masking; 0.75 in. + 0.030 in.; 3 in.; 60 Yds. 70213845
Antistatic Tapes, +20 °C Storage Temperature, 1 in. to 3 in. Dia. Core Antistatic Tapes reduce the generation of static charges when tapes are unrolled or removed from surfaces; using antistatic tapes instead of regular insulative tapes protects your ESD sensitive products. Used in applications masking PCB gold features for wave soldering.

Antistatic Tapes, +20 °C Storage Temperature, 1 in. to 3 in. Dia. Core
Antistatic Tapes reduce the generation of static charges when tapes are unrolled or removed from surfaces; using antistatic tapes instead of regular insulative tapes protects your ESD sensitive products.
Used in applications masking PCB gold features for wave soldering.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Tapes Industrial Tapes
Product Number 81261-ND 70213845
Product Name Tape Tape; Antistatic High Temp Masking; 0.75 in. + 0.030 in.; 3 in.; 60 Yds.
Color Natural
Adhesive Rubber
Carrier / Backing Paper
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Black & White Polyethylene Surface Protection - 03000-028B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Masking Tapes - 1846810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 3.94 inches (100 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details