Protektive Pak Label, Pat Test, Blue, 30 X 150Mm, Pk10; Label Type Pro Power 7827623

Description
LABEL, PAT TEST, BLUE, 30 X 150MM, PK10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:-; Label Legend:Electrical Safety Test Do Not Remove; Label Colour:Blue on White RoHS Compliant: Yes
Description
LABEL, PAT TEST, BLUE, 30 X 150MM, PK10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:-; Label Legend:Electrical Safety Test Do Not Remove; Label Colour:Blue on White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Pat Test, Blue, 30 X 150Mm, Pk10; Label Type Pro Power - 12T8927 - Newark, An Avnet Company
Chicago, IL, United States
Label, Pat Test, Blue, 30 X 150Mm, Pk10; Label Type Pro Power
12T8927
Label, Pat Test, Blue, 30 X 150Mm, Pk10; Label Type Pro Power 12T8927
LABEL, PAT TEST, BLUE, 30 X 150MM, PK10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:-; Label Legend:Electrical Safety Test Do Not Remove; Label Colour:Blue on White RoHS Compliant: Yes

LABEL, PAT TEST, BLUE, 30 X 150MM, PK10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:-; Label Legend:Electrical Safety Test Do Not Remove; Label Colour:Blue on White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8927
Product Name Label, Pat Test, Blue, 30 X 150Mm, Pk10; Label Type Pro Power
Width 5.91 inches (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details
Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details