Protektive Pak Label, Adhesive, Tested, 16X38Mm, Pk350; Label Type Pro Power 7827327

Description
LABEL, ADHESIVE, TESTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested; Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, TESTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested; Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Tested, 16X38Mm, Pk350; Label Type Pro Power - 15R3169 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Tested, 16X38Mm, Pk350; Label Type Pro Power
15R3169
Label, Adhesive, Tested, 16X38Mm, Pk350; Label Type Pro Power 15R3169
LABEL, ADHESIVE, TESTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested; Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, ADHESIVE, TESTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested; Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3169
Product Name Label, Adhesive, Tested, 16X38Mm, Pk350; Label Type Pro Power
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Safety Symbols & Electrical Signs - 1768020-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details