Protektive Pak Label, Service Record, 16 X 38Mm, Pk350; Label Type Pro Power 7827320

Description
LABEL, SERVICE RECORD, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Service Record; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, SERVICE RECORD, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Service Record; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Service Record, 16 X 38Mm, Pk350; Label Type Pro Power - 15R3162 - Newark, An Avnet Company
Chicago, IL, United States
Label, Service Record, 16 X 38Mm, Pk350; Label Type Pro Power
15R3162
Label, Service Record, 16 X 38Mm, Pk350; Label Type Pro Power 15R3162
LABEL, SERVICE RECORD, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Service Record; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, SERVICE RECORD, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Service Record; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3162
Product Name Label, Service Record, 16 X 38Mm, Pk350; Label Type Pro Power
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details
Fire Safety Signs - 146432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details