Protektive Pak Label, Equip Not Used, 16 X 38Mm, Pk350; Label Type Pro Power 7827297

Description
LABEL, EQUIP NOT USED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Equipment Not To Be Used; Label Colour:White on Red; Pack Quantity:350RoHS Compliant: Yes
Datasheet
Description
LABEL, EQUIP NOT USED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Equipment Not To Be Used; Label Colour:White on Red; Pack Quantity:350RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Equip Not Used, 16 X 38Mm, Pk350; Label Type Pro Power - 15R3139 - Newark, An Avnet Company
Chicago, IL, United States
Label, Equip Not Used, 16 X 38Mm, Pk350; Label Type Pro Power
15R3139
Label, Equip Not Used, 16 X 38Mm, Pk350; Label Type Pro Power 15R3139
LABEL, EQUIP NOT USED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Equipment Not To Be Used; Label Colour:White on Red; Pack Quantity:350RoHS Compliant: Yes

LABEL, EQUIP NOT USED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Equipment Not To Be Used; Label Colour:White on Red; Pack Quantity:350RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3139
Product Name Label, Equip Not Used, 16 X 38Mm, Pk350; Label Type Pro Power
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details