LABEL, EQUIPMENT NO, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Equipment No; Label Colour:White on Blue; Pack Quantity:350 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 15R3138 |
| Product Name | Label, Equipment No, 16 X 38Mm, Pk350; Label Type Pro Power |
| Materials of Construction | Nylon Cloth |