Protektive Pak Label, Rohs, 10 X 30Mm, Green, Pk500; Label Type Pro Power 7827258

Description
LABEL, ROHS, 10 X 30MM, GREEN, PK500; Label Type:Identification; Label Height:10mm; Label Width:30mm; Label Diameter:-; Label Material:Polyester; Label Legend:RoHS Compliant Directive 2002/95/EC; Label Colour:White on Green
Datasheet
Description
LABEL, ROHS, 10 X 30MM, GREEN, PK500; Label Type:Identification; Label Height:10mm; Label Width:30mm; Label Diameter:-; Label Material:Polyester; Label Legend:RoHS Compliant Directive 2002/95/EC; Label Colour:White on Green
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Rohs, 10 X 30Mm, Green, Pk500; Label Type Pro Power - 15R3100 - Newark, An Avnet Company
Chicago, IL, United States
Label, Rohs, 10 X 30Mm, Green, Pk500; Label Type Pro Power
15R3100
Label, Rohs, 10 X 30Mm, Green, Pk500; Label Type Pro Power 15R3100
LABEL, ROHS, 10 X 30MM, GREEN, PK500; Label Type:Identification; Label Height:10mm; Label Width:30mm; Label Diameter:-; Label Material:Polyester; Label Legend:RoHS Compliant Directive 2002/95/EC; Label Colour:White on Green

LABEL, ROHS, 10 X 30MM, GREEN, PK500; Label Type:Identification; Label Height:10mm; Label Width:30mm; Label Diameter:-; Label Material:Polyester; Label Legend:RoHS Compliant Directive 2002/95/EC; Label Colour:White on Green

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3100
Product Name Label, Rohs, 10 X 30Mm, Green, Pk500; Label Type Pro Power
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 219761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Metallic
Features Bilingual / Multilingual
View Details