SCS Tape 780001

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 780001-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Esd Tape, 36Yd, 1 Plastic Core, Clear; Tape Backing Material Scs - 53Y3016 - Newark, An Avnet Company
Chicago, IL, United States
Esd Tape, 36Yd, 1 Plastic Core, Clear; Tape Backing Material Scs
53Y3016
Esd Tape, 36Yd, 1 Plastic Core, Clear; Tape Backing Material Scs 53Y3016
ESD TAPE, 36YD, 1" PLASTIC CORE, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.9m; Tape Length - Imperial:36yard; Tape Colour:Transparent RoHS Compliant: Yes

ESD TAPE, 36YD, 1" PLASTIC CORE, CLEAR; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.9m; Tape Length - Imperial:36yard; Tape Colour:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number 780001-ND 53Y3016
Product Name Tape Esd Tape, 36Yd, 1 Plastic Core, Clear; Tape Backing Material Scs
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details