CABLE CLAMP, STEEL, TIN, 17.48MM L X 9.53MM W, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:17.48mm; Height:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 50N456 |
| Product Name | Cable Clamp, Steel, Tin, 17.48Mm L X 9.53Mm W, Pk100; Cable Clamp / Clip Type Pro Power |