SCS Anti-Static, ESD Grounding Mats 770770

Description
Conductive, Dissipative Table, Workbench Runner Grounding Mat Rubber Light Blue 40' (12.19m) X 2' (0.61m)
Request a Quote Datasheet
Description
Conductive, Dissipative Table, Workbench Runner Grounding Mat Rubber Light Blue 40' (12.19m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-770770-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-770770-ND
Anti-Static, ESD Grounding Mats 16-770770-ND
Conductive, Dissipative Table, Workbench Runner Grounding Mat Rubber Light Blue 40' (12.19m) X 2' (0.61m)

Conductive, Dissipative Table, Workbench Runner Grounding Mat Rubber Light Blue 40' (12.19m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-770770-ND
Product Name Anti-Static, ESD Grounding Mats
Color Light Blue
Unlock Full Specs
to access all available technical data

Similar Products

18
Specs
Color Black; Black
Length 1.5 ft (4.57 dm)
Width 1.5 ft (4.57 dm)
View Details
4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48 - CV48 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details
24
Specs
Color Black; Black
Length 2 ft (6.1 dm)
Width 2 ft (6.1 dm)
View Details