SCS Anti-Static, ESD Grounding Mats 770097

Description
Dissipative Table, Workbench Grounding Mat Rubber Black, Dark Blue 2' (0.61m) X 1.3' (0.40m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Rubber Black, Dark Blue 2' (0.61m) X 1.3' (0.40m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - SCP766-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
SCP766-ND
Anti-Static, ESD Grounding Mats SCP766-ND
Dissipative Table, Workbench Grounding Mat Rubber Black, Dark Blue 2' (0.61m) X 1.3' (0.40m)

Dissipative Table, Workbench Grounding Mat Rubber Black, Dark Blue 2' (0.61m) X 1.3' (0.40m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number SCP766-ND
Product Name Anti-Static, ESD Grounding Mats
Color Black; Black, Dark Blue
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
36
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details