SCS Anti-Static, ESD Grounding Mats 770077

Description
Dissipative Table, Workbench Runner Grounding Mat Rubber Green 50' (15.24m) X 1.5' (0.46m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Runner Grounding Mat Rubber Green 50' (15.24m) X 1.5' (0.46m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 1569-770077-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
1569-770077-ND
Anti-Static, ESD Grounding Mats 1569-770077-ND
Dissipative Table, Workbench Runner Grounding Mat Rubber Green 50' (15.24m) X 1.5' (0.46m)

Dissipative Table, Workbench Runner Grounding Mat Rubber Green 50' (15.24m) X 1.5' (0.46m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 1569-770077-ND
Product Name Anti-Static, ESD Grounding Mats
Color Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
15
Specs
Color Black; Black
Length 1.25 ft (3.81 dm)
Width 1.25 ft (3.81 dm)
View Details
36
Specs
Color Black; Black
Length 3 ft (9.14 dm)
Width 3 ft (9.14 dm)
View Details