SCS Anti-Static, ESD Clothing 770021

Description
Polyester Smock, Jacket Length with Cuffs Small Gray 4mm Snap Stud on Hip, Additional Grounding Required, Conductive Fabric on Cuff
Request a Quote Datasheet
Description
Polyester Smock, Jacket Length with Cuffs Small Gray 4mm Snap Stud on Hip, Additional Grounding Required, Conductive Fabric on Cuff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Clothing - SCP582-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Clothing
SCP582-ND
Anti-Static, ESD Clothing SCP582-ND
Polyester Smock, Jacket Length with Cuffs Small Gray 4mm Snap Stud on Hip, Additional Grounding Required, Conductive Fabric on Cuff

Polyester Smock, Jacket Length with Cuffs Small Gray 4mm Snap Stud on Hip, Additional Grounding Required, Conductive Fabric on Cuff

Buy Now Datasheet
Static Control Smock, Jacket, Gray, S; Clothing Style Scs - 78Y8859 - Newark, An Avnet Company
Chicago, IL, United States
Static Control Smock, Jacket, Gray, S; Clothing Style Scs
78Y8859
Static Control Smock, Jacket, Gray, S; Clothing Style Scs 78Y8859
STATIC CONTROL SMOCK, JACKET, GRAY, S; Clothing Style:Jacket; Clothing Colour:Grey; Clothing Size:Small; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:- RoHS Compliant: Yes

STATIC CONTROL SMOCK, JACKET, GRAY, S; Clothing Style:Jacket; Clothing Colour:Grey; Clothing Size:Small; Clothing Material:91% Polyester, 9% Carbon Nylon; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Clothing Safety Clothing
Product Number SCP582-ND 78Y8859
Product Name Anti-Static, ESD Clothing Static Control Smock, Jacket, Gray, S; Clothing Style Scs
Clothing Type Jacket/Coat Jacket/Coat; Jacket
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Vests - 103318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Vest
Features High Visibility
View Details
Trousers - 2247547 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Nylon; 8% Elastane, 92% Nylon
View Details