SCS Power Cord, C13-China Plug, 11Ft, 1.8A; Connector Type A Scs 770003

Description
POWER CORD, C13-CHINA PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, China; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, C13-CHINA PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, China; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, C13-China Plug, 11Ft, 1.8A; Connector Type A Scs - 66Y9055 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, C13-China Plug, 11Ft, 1.8A; Connector Type A Scs
66Y9055
Power Cord, C13-China Plug, 11Ft, 1.8A; Connector Type A Scs 66Y9055
POWER CORD, C13-CHINA PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, China; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes

POWER CORD, C13-CHINA PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, China; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 66Y9055
Product Name Power Cord, C13-China Plug, 11Ft, 1.8A; Connector Type A Scs
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40IN T Type Style Fan Power Cord - 07199-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details