SCS Power Cord, Iec C13-Na Plug, 11Ft, 1.8A; Connector Type A Scs 770000

Description
POWER CORD, IEC C13-NA PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, North America; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:110VAC; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-NA PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, North America; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:110VAC; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Na Plug, 11Ft, 1.8A; Connector Type A Scs - 66Y9052 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Na Plug, 11Ft, 1.8A; Connector Type A Scs
66Y9052
Power Cord, Iec C13-Na Plug, 11Ft, 1.8A; Connector Type A Scs 66Y9052
POWER CORD, IEC C13-NA PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, North America; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:110VAC; Jacket Color:-; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C13-NA PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, North America; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:110VAC; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 66Y9052
Product Name Power Cord, Iec C13-Na Plug, 11Ft, 1.8A; Connector Type A Scs
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 1972250 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details