Protektive Pak 19 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power 7268

Description
19 1/2" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:482mm; Cable Tie Type:Standard; Product Range:
Description
19 1/2" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:482mm; Cable Tie Type:Standard; Product Range:

Suppliers

Company
Product
Description
Supplier Links
19 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power - 64T6987 - Newark, An Avnet Company
Chicago, IL, United States
19 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power
64T6987
19 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power 64T6987
19 1/2" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:482mm; Cable Tie Type:Standard; Product Range:

19 1/2" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:482mm; Cable Tie Type:Standard; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 64T6987
Product Name 19 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers