Protektive Pak 14 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power 7266

Description
14 1/2" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:
Description
14 1/2" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:

Suppliers

Company
Product
Description
Supplier Links
14 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power - 64T6985 - Newark, An Avnet Company
Chicago, IL, United States
14 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power
64T6985
14 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power 64T6985
14 1/2" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:

14 1/2" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 64T6985
Product Name 14 1/2 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details