SCS Ac-Dc Converter, External Plug In, 1 O/p, 50Ma, 25V; Power Supply Approvals Scs 724P-US

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 50mA, 25V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:25V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 50mA, 25V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:25V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 50Ma, 25V; Power Supply Approvals Scs - 25H9881 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 50Ma, 25V; Power Supply Approvals Scs
25H9881
Ac-Dc Converter, External Plug In, 1 O/p, 50Ma, 25V; Power Supply Approvals Scs 25H9881
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 50mA, 25V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:25V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 50mA, 25V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:25V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25H9881
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 50Ma, 25V; Power Supply Approvals Scs
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1026007 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 25 amps
View Details