SCS Label, Esd Warning, Yellow, 4 X 4; Label Type Scs 7202

Description
LABEL, ESD WARNING, YELLOW, 4" X 4"; Label Type:Warning; Label Height:51mm; Label Width:51mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Datasheet
Description
LABEL, ESD WARNING, YELLOW, 4" X 4"; Label Type:Warning; Label Height:51mm; Label Width:51mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Esd Warning, Yellow, 4 X 4; Label Type Scs - 46F7442 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Warning, Yellow, 4 X 4; Label Type Scs
46F7442
Label, Esd Warning, Yellow, 4 X 4; Label Type Scs 46F7442
LABEL, ESD WARNING, YELLOW, 4" X 4"; Label Type:Warning; Label Height:51mm; Label Width:51mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD WARNING, YELLOW, 4" X 4"; Label Type:Warning; Label Height:51mm; Label Width:51mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 46F7442
Product Name Label, Esd Warning, Yellow, 4 X 4; Label Type Scs
Width 2.01 inches (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details