SCS Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs 7102

Description
LABEL, WARNING, 4.6CMX6.4CM, 500PCS; Label Type:Warning; Label Height:64mm; Label Width:46mm; Label Diameter:-; Label Material:-; Label Legend:Attention Contents Static Sensitive Handling Precautions Required Contents RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, 4.6CMX6.4CM, 500PCS; Label Type:Warning; Label Height:64mm; Label Width:46mm; Label Diameter:-; Label Material:-; Label Legend:Attention Contents Static Sensitive Handling Precautions Required Contents RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs - 46F7440 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs
46F7440
Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs 46F7440
LABEL, WARNING, 4.6CMX6.4CM, 500PCS; Label Type:Warning; Label Height:64mm; Label Width:46mm; Label Diameter:-; Label Material:-; Label Legend:Attention Contents Static Sensitive Handling Precautions Required Contents RoHS Compliant: Yes

LABEL, WARNING, 4.6CMX6.4CM, 500PCS; Label Type:Warning; Label Height:64mm; Label Width:46mm; Label Diameter:-; Label Material:-; Label Legend:Attention Contents Static Sensitive Handling Precautions Required Contents RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 46F7440
Product Name Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs
Width 1.81 inches (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details