SCS Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs 7101

Description
LABEL, WARNING, 4.6CMX6.4CM, 500PCS; Label Type:Warning; Label Height:64mm; Label Width:46mm; Label Diameter:-; Label Material:-; Label Colour:Black on Orange; Pack Quantity:500; Product Range:-; Colour:Black on Orange RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, 4.6CMX6.4CM, 500PCS; Label Type:Warning; Label Height:64mm; Label Width:46mm; Label Diameter:-; Label Material:-; Label Colour:Black on Orange; Pack Quantity:500; Product Range:-; Colour:Black on Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs - 46F7439 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs
46F7439
Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs 46F7439
LABEL, WARNING, 4.6CMX6.4CM, 500PCS; Label Type:Warning; Label Height:64mm; Label Width:46mm; Label Diameter:-; Label Material:-; Label Colour:Black on Orange; Pack Quantity:500; Product Range:-; Colour:Black on Orange RoHS Compliant: Yes

LABEL, WARNING, 4.6CMX6.4CM, 500PCS; Label Type:Warning; Label Height:64mm; Label Width:46mm; Label Diameter:-; Label Material:-; Label Colour:Black on Orange; Pack Quantity:500; Product Range:-; Colour:Black on Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 46F7439
Product Name Label, Warning, 4.6Cmx6.4Cm, 500Pcs; Label Type Scs
Width 1.81 inches (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details