Desco Industries, Inc. Label; 3 in.; Reusable; Yellow with Black Printing; 2 x 2 in. 70213813

Description
3 in. Core Diameter, Yellow with Black Printing, 2 in. x 2 in. Dimensions, Labels The ESD susceptibility symbol incorporates a reaching hand in a triangle with a slash through it and is used to indicate that an electrical or electronic device or assembly is susceptible to damage from an ESD event. Pressure sensitive labels are designed to call immediate attention to items that are susceptible to damage from electrostatic sensitive devices. The permanent adhesive labels are designed for use on packages, containers and anywhere a permanent warning is required.
Description
3 in. Core Diameter, Yellow with Black Printing, 2 in. x 2 in. Dimensions, Labels The ESD susceptibility symbol incorporates a reaching hand in a triangle with a slash through it and is used to indicate that an electrical or electronic device or assembly is susceptible to damage from an ESD event. Pressure sensitive labels are designed to call immediate attention to items that are susceptible to damage from electrostatic sensitive devices. The permanent adhesive labels are designed for use on packages, containers and anywhere a permanent warning is required.

Suppliers

Company
Product
Description
Supplier Links
Label; 3 in.; Reusable; Yellow with Black Printing; 2 x 2 in. - 70213813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Label; 3 in.; Reusable; Yellow with Black Printing; 2 x 2 in.
70213813
Label; 3 in.; Reusable; Yellow with Black Printing; 2 x 2 in. 70213813
3 in. Core Diameter, Yellow with Black Printing, 2 in. x 2 in. Dimensions, Labels The ESD susceptibility symbol incorporates a reaching hand in a triangle with a slash through it and is used to indicate that an electrical or electronic device or assembly is susceptible to damage from an ESD event. Pressure sensitive labels are designed to call immediate attention to items that are susceptible to damage from electrostatic sensitive devices. The permanent adhesive labels are designed for use on packages, containers and anywhere a permanent warning is required.

3 in. Core Diameter, Yellow with Black Printing, 2 in. x 2 in. Dimensions, Labels
The ESD susceptibility symbol incorporates a reaching hand in a triangle with a slash through it and is used to indicate that an electrical or electronic device or assembly is susceptible to damage from an ESD event.
Pressure sensitive labels are designed to call immediate attention to items that are susceptible to damage from electrostatic sensitive devices. The permanent adhesive labels are designed for use on packages, containers and anywhere a permanent warning is required.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Safety Labels and Signs
Product Number 70213813
Product Name Label; 3 in.; Reusable; Yellow with Black Printing; 2 x 2 in.
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 2880892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details