Desco Industries, Inc. ESD Static, Floor Finish; 10^7 Ohms perESD S4.1 @ 50% R.H; 8.4 lbs./gal; 8.9 70213553

Description
Desco Statguard Floor Finish is a durable, static control floor coating with a high gloss finish. This floor finish is non-tribocharging to prevent charge generation when walking. It is also static dissipative so that with proper footwear, the floor finish removes the charge off your body and provides grounding. This item can be applied on many hard surfaces or sealed floors including vinyl, VCT, linoleum, rubber, asphalt and concrete. Features: UL Listed for Slip Resistance Limits Charge Generation When Walking Converts a Non-ESD Floor to an ESD Floor Easy to Apply, Improves Productivity
Description
Desco Statguard Floor Finish is a durable, static control floor coating with a high gloss finish. This floor finish is non-tribocharging to prevent charge generation when walking. It is also static dissipative so that with proper footwear, the floor finish removes the charge off your body and provides grounding. This item can be applied on many hard surfaces or sealed floors including vinyl, VCT, linoleum, rubber, asphalt and concrete. Features: UL Listed for Slip Resistance Limits Charge Generation When Walking Converts a Non-ESD Floor to an ESD Floor Easy to Apply, Improves Productivity

Suppliers

Company
Product
Description
Supplier Links
ESD Static, Floor Finish; 10^7 Ohms perESD S4.1 @ 50% R.H; 8.4 lbs./gal; 8.9 - 70213553 - Allied Electronics, Inc.
Fort Worth, TX, USA
ESD Static, Floor Finish; 10^7 Ohms perESD S4.1 @ 50% R.H; 8.4 lbs./gal; 8.9
70213553
ESD Static, Floor Finish; 10^7 Ohms perESD S4.1 @ 50% R.H; 8.4 lbs./gal; 8.9 70213553
Desco Statguard Floor Finish is a durable, static control floor coating with a high gloss finish. This floor finish is non-tribocharging to prevent charge generation when walking. It is also static dissipative so that with proper footwear, the floor finish removes the charge off your body and provides grounding. This item can be applied on many hard surfaces or sealed floors including vinyl, VCT, linoleum, rubber, asphalt and concrete. Features: UL Listed for Slip Resistance Limits Charge Generation When Walking Converts a Non-ESD Floor to an ESD Floor Easy to Apply, Improves Productivity

Desco Statguard Floor Finish is a durable, static control floor coating with a high gloss finish. This floor finish is non-tribocharging to prevent charge generation when walking. It is also static dissipative so that with proper footwear, the floor finish removes the charge off your body and provides grounding.
This item can be applied on many hard surfaces or sealed floors including vinyl, VCT, linoleum, rubber, asphalt and concrete.
Features:

  • UL Listed for Slip Resistance
  • Limits Charge Generation When Walking
  • Converts a Non-ESD Floor to an ESD Floor
  • Easy to Apply, Improves Productivity
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cleaning Agents and Surface Treatments
Product Number 70213553
Product Name ESD Static, Floor Finish; 10^7 Ohms perESD S4.1 @ 50% R.H; 8.4 lbs./gal; 8.9
Unlock Full Specs
to access all available technical data

Similar Products

Moderate Duty Maintenance Cleaner - EQO-KLEEN SMP - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details
All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details
AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Anti Static Cleaners - 7805269 - RS Components, Ltd.
Specs
Type Cleaner
Features Anti-static / ESD Safe
View Details