SCS Test Lead Set, Banana Plug, Megohmeter; Test Connector Type A Scs 701-L

Description
TEST LEAD SET, BANANA PLUG, MEGOHMETER; Test Connector Type A:Banana Plug; Test Connector Type B:Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:- RoHS Compliant: Yes
Description
TEST LEAD SET, BANANA PLUG, MEGOHMETER; Test Connector Type A:Banana Plug; Test Connector Type B:Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Banana Plug, Megohmeter; Test Connector Type A Scs - 57J3694 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Banana Plug, Megohmeter; Test Connector Type A Scs
57J3694
Test Lead Set, Banana Plug, Megohmeter; Test Connector Type A Scs 57J3694
TEST LEAD SET, BANANA PLUG, MEGOHMETER; Test Connector Type A:Banana Plug; Test Connector Type B:Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:- RoHS Compliant: Yes

TEST LEAD SET, BANANA PLUG, MEGOHMETER; Test Connector Type A:Banana Plug; Test Connector Type B:Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 57J3694
Product Name Test Lead Set, Banana Plug, Megohmeter; Test Connector Type A Scs
Unlock Full Specs
to access all available technical data

Similar Products

Pin Tip Probe to Banana Socket, 18 AWG PVC Test Lead - 664 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 2222653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details