SCS Anti-Static Control Products 700Z35

Description
MOISTURE BARRIER BAG, ZIP, DRI-SHIELD 20
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, ZIP, DRI-SHIELD 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
700Z35
Anti-Static Control Products 700Z35
MOISTURE BARRIER BAG, ZIP, DRI-SHIELD 20

MOISTURE BARRIER BAG, ZIP, DRI-SHIELD 20

Buy Now
Moisture Barrier Bag, Heat Seal, 3x5; Bag Type Scs - 66Y8964 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 3x5; Bag Type Scs
66Y8964
Moisture Barrier Bag, Heat Seal, 3x5; Bag Type Scs 66Y8964
MOISTURE BARRIER BAG, HEAT SEAL, 3"X5"; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 3"X5"; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 700Z35 66Y8964
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 3x5; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details