SCS Moisture Barrier Bag, Heat Seal, 10x13; Bag Type Scs 700Z1013

Description
MOISTURE BARRIER BAG, HEAT SEAL, 10"X13"; Bag Type:Moisture Barrier Bag; Length - Imperial:13"; Length - Metric:330.2mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 10"X13"; Bag Type:Moisture Barrier Bag; Length - Imperial:13"; Length - Metric:330.2mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 10x13; Bag Type Scs - 66Y8961 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 10x13; Bag Type Scs
66Y8961
Moisture Barrier Bag, Heat Seal, 10x13; Bag Type Scs 66Y8961
MOISTURE BARRIER BAG, HEAT SEAL, 10"X13"; Bag Type:Moisture Barrier Bag; Length - Imperial:13"; Length - Metric:330.2mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 10"X13"; Bag Type:Moisture Barrier Bag; Length - Imperial:13"; Length - Metric:330.2mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 66Y8961
Product Name Moisture Barrier Bag, Heat Seal, 10x13; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details