SCS Moisture Barr Bag, Heat Seal, 3x10.5; Bag Type Scs 700310.5

Description
MOISTURE BARR BAG, HEAT SEAL, 3"X10.5"; Bag Type:Moisture Barrier Bag; Length - Imperial:10.5"; Length - Metric:266.7mm; Width - Imperial:3"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARR BAG, HEAT SEAL, 3"X10.5"; Bag Type:Moisture Barrier Bag; Length - Imperial:10.5"; Length - Metric:266.7mm; Width - Imperial:3"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barr Bag, Heat Seal, 3x10.5; Bag Type Scs - 66Y9021 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barr Bag, Heat Seal, 3x10.5; Bag Type Scs
66Y9021
Moisture Barr Bag, Heat Seal, 3x10.5; Bag Type Scs 66Y9021
MOISTURE BARR BAG, HEAT SEAL, 3"X10.5"; Bag Type:Moisture Barrier Bag; Length - Imperial:10.5"; Length - Metric:266.7mm; Width - Imperial:3"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARR BAG, HEAT SEAL, 3"X10.5"; Bag Type:Moisture Barrier Bag; Length - Imperial:10.5"; Length - Metric:266.7mm; Width - Imperial:3"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 66Y9021
Product Name Moisture Barr Bag, Heat Seal, 3x10.5; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details