SCS Anti-Static Control Products 7002128

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2
Request a Quote
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 21x28; Bag Type SCS is designed for packaging electrostatic discharge (ESD) and moisture-sensitive items. It features a laminate construction of multiple layers of aluminized polyester and polyethylene, providing puncture resistance and effective shielding against ESD while minimizing moisture penetration. The bag is heat sealable and suitable for vacuum packaging, with printed ESD and moisture warning symbols for clear identification. The bag has a moisture vapor transmission rate (MVTR) of less than 0.035 grams per 100 square inches per 24 hours, ensuring effective moisture protection. It meets various standards, including ANSI/ESD S20.20 and ANSI/ESD S541, making it suitable for use in ESD-sensitive environments. The bag's dimensions are 21 inches in width and 28 inches in length, with a thickness of 3.6 mils. It is free from amines, silicones, and heavy metals, and complies with RoHS 2 and REACH regulations. This product is intended for commercial use and is manufactured in the United States.

Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 21x28; Bag Type SCS is designed for packaging electrostatic discharge (ESD) and moisture-sensitive items. It features a laminate construction of multiple layers of aluminized polyester and polyethylene, providing puncture resistance and effective shielding against ESD while minimizing moisture penetration. The bag is heat sealable and suitable for vacuum packaging, with printed ESD and moisture warning symbols for clear identification. The bag has a moisture vapor transmission rate (MVTR) of less than 0.035 grams per 100 square inches per 24 hours, ensuring effective moisture protection. It meets various standards, including ANSI/ESD S20.20 and ANSI/ESD S541, making it suitable for use in ESD-sensitive environments. The bag's dimensions are 21 inches in width and 28 inches in length, with a thickness of 3.6 mils. It is free from amines, silicones, and heavy metals, and complies with RoHS 2 and REACH regulations. This product is intended for commercial use and is manufactured in the United States.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
7002128
Anti-Static Control Products 7002128
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2

Buy Now
Moisture Barrier Bag, Heat Seal, 21x28; Bag Type Scs - 66Y9008 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 21x28; Bag Type Scs
66Y9008
Moisture Barrier Bag, Heat Seal, 21x28; Bag Type Scs 66Y9008
MOISTURE BARRIER BAG, HEAT SEAL, 21"X28"; Bag Type:Moisture Barrier Bag; Length - Imperial:28"; Length - Metric:711.2mm; Width - Imperial:21"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 21"X28"; Bag Type:Moisture Barrier Bag; Length - Imperial:28"; Length - Metric:711.2mm; Width - Imperial:21"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 7002128 66Y9008
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 21x28; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details