SCS Anti-Static, ESD Bags, Materials 7001820

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 20"" (508mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 20"" (508mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 7001820-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
7001820-ND
Anti-Static, ESD Bags, Materials 7001820-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 20"" (508mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 20"" (508mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
7001820
Anti-Static Control Products 7001820
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 18x20; Bag Type Scs - 66Y9002 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 18x20; Bag Type Scs
66Y9002
Moisture Barrier Bag, Heat Seal, 18x20; Bag Type Scs 66Y9002
MOISTURE BARRIER BAG, HEAT SEAL, 18"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 18"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 7001820-ND 7001820 66Y9002
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 18x20; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details