SCS Anti-Static Control Products 7001721

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
7001721
Anti-Static Control Products 7001721
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 17x21; Bag Type Scs - 66Y9001 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 17x21; Bag Type Scs
66Y9001
Moisture Barrier Bag, Heat Seal, 17x21; Bag Type Scs 66Y9001
MOISTURE BARRIER BAG, HEAT SEAL, 17"X21"; Bag Type:Moisture Barrier Bag; Length - Imperial:21"; Length - Metric:533.4mm; Width - Imperial:17"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 17"X21"; Bag Type:Moisture Barrier Bag; Length - Imperial:21"; Length - Metric:533.4mm; Width - Imperial:17"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 7001721 66Y9001
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 17x21; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details