Protektive Pak Shielded Multiconductor Cable, 2 Conductor, 0.22Mm2, 82Ft, 440V; Cable Shielding Pro Power 7000532

Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 0.22MM2, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 0.22MM2, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 2 Conductor, 0.22Mm2, 82Ft, 440V; Cable Shielding Pro Power - 60R5717 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 0.22Mm2, 82Ft, 440V; Cable Shielding Pro Power
60R5717
Shielded Multiconductor Cable, 2 Conductor, 0.22Mm2, 82Ft, 440V; Cable Shielding Pro Power 60R5717
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 0.22MM2, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 0.22MM2, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R5717
Product Name Shielded Multiconductor Cable, 2 Conductor, 0.22Mm2, 82Ft, 440V; Cable Shielding Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349534 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details