Protektive Pak Shielded Multiconductor Cable, 4 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power 7000513

Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 7 x 0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 7 x 0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 4 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power - 99K0309 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power
99K0309
Shielded Multiconductor Cable, 4 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power 99K0309
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 7 x 0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 7 x 0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99K0309
Product Name Shielded Multiconductor Cable, 4 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361858 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details