Protektive Pak Shielded Multiconductor Cable, 12 Conductor, 7/0.2Mm, 82Ft, 440V; Cable Shielding Pro Power 7000113

Description
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 7/0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 7/0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 12 Conductor, 7/0.2Mm, 82Ft, 440V; Cable Shielding Pro Power - 99K0303 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 7/0.2Mm, 82Ft, 440V; Cable Shielding Pro Power
99K0303
Shielded Multiconductor Cable, 12 Conductor, 7/0.2Mm, 82Ft, 440V; Cable Shielding Pro Power 99K0303
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 7/0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 7/0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99K0303
Product Name Shielded Multiconductor Cable, 12 Conductor, 7/0.2Mm, 82Ft, 440V; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2769918 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details
Precision Test Cable, Economy, 67 GHz, 36.0″ - E67-3FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details