Desco Industries, Inc. SCS Blue Reusable Rubber ESD / Anti-Static Mat 6871 - 50 ft Length - 4 ft Wide - 1.8 mm Thick 6871

Description
The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.
Description
The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Reusable Rubber ESD / Anti-Static Mat 6871 - 50 ft Length - 4 ft Wide - 1.8 mm Thick - SCS 6871 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Reusable Rubber ESD / Anti-Static Mat 6871 - 50 ft Length - 4 ft Wide - 1.8 mm Thick
SCS 6871
SCS Blue Reusable Rubber ESD / Anti-Static Mat 6871 - 50 ft Length - 4 ft Wide - 1.8 mm Thick SCS 6871
The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 6871
Product Name SCS Blue Reusable Rubber ESD / Anti-Static Mat 6871 - 50 ft Length - 4 ft Wide - 1.8 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® High-Visibility Safety Floor Runner - GRPSB36200 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Anti-Slip Floor Mats - 2217920 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 18.5 inch (470 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details