Desco Industries, Inc. SCS Blue Reusable Rubber ESD / Anti-Static Mat 6811 - 4 ft Length - 2 ft Wide - 1.8 mm Thick - Snap fasteners 6811

Description
The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 Snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.
Description
The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 Snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Reusable Rubber ESD / Anti-Static Mat 6811 - 4 ft Length - 2 ft Wide - 1.8 mm Thick - Snap fasteners - SCS 6811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Reusable Rubber ESD / Anti-Static Mat 6811 - 4 ft Length - 2 ft Wide - 1.8 mm Thick - Snap fasteners
SCS 6811
SCS Blue Reusable Rubber ESD / Anti-Static Mat 6811 - 4 ft Length - 2 ft Wide - 1.8 mm Thick - Snap fasteners SCS 6811
The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 Snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 Snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 6811
Product Name SCS Blue Reusable Rubber ESD / Anti-Static Mat 6811 - 4 ft Length - 2 ft Wide - 1.8 mm Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 2325634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 35.43 inch (900 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP913X50 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details