Desco Industries, Inc. Anti-Static, ESD Grounding Mats 66480

Description
Dissipative Table, Workbench Grounding Mat Rubber Blue 3' (0.91m) X 2' (0.61m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Rubber Blue 3' (0.91m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-66480-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-66480-ND
Anti-Static, ESD Grounding Mats 16-66480-ND
Dissipative Table, Workbench Grounding Mat Rubber Blue 3' (0.91m) X 2' (0.61m)

Dissipative Table, Workbench Grounding Mat Rubber Blue 3' (0.91m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-66480-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
2' x 6' AlturnaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CM26 - CM26 - Checkers
Specs
Color Clear
Length 6 ft (18.29 dm)
Width 2 ft (6.1 dm)
View Details
15
Specs
Color Black; Black
Length 1.25 ft (3.81 dm)
Width 1.25 ft (3.81 dm)
View Details